ifm electronic gmbh Diffuse reflection sensor OGT100

Description
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing
Description
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OGT100 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OGT100
Diffuse reflection sensor OGT100
Very long range For use in conveying and materials handling Intuitive setting of the sensitivity via potentiometer Excellent price/performance ratio Low-cost alternative to units with metal housing
  • Very long range
  • For use in conveying and materials handling
  • Intuitive setting of the sensitivity via potentiometer
  • Excellent price/performance ratio
  • Low-cost alternative to units with metal housing
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGT100
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3937 to 15.75 inch (10 to 400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Inductive Sensor - 45165155 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details