OI0001 -- RETRO-REFLECTIVE SENSOR
ifm electronic gmbh
Retro-reflective sensor
OI0001
Description
Very long range
With terminal chamber that can be rotated by 90°
Programmable light-on/dark-on mode
With combined AC/DC output and two-wire technology
Description
Very long range
With terminal chamber that can be rotated by 90°
Programmable light-on/dark-on mode
With combined AC/DC output and two-wire technology
Suppliers
Retro-reflective sensor
OI0001
Very long range
With terminal chamber that can be rotated by 90°
Programmable light-on/dark-on mode
With combined AC/DC output and two-wire technology
- Very long range
- With terminal chamber that can be rotated by 90°
- Programmable light-on/dark-on mode
- With combined AC/DC output and two-wire technology
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
OI0001 |
|
Product Name
|
Retro-reflective sensor |
|
Sensor Technology
|
Optical Linear Encoder
|
|
Body Shape
|
Cylindrical; Threaded Barrel
|
|
Operating Temperature
|
-13 to 176 F (-25 to 80 C)
|
|
Power Requirements
|
AC Powered; DC Powered
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Sensor Technology
Linear Encoder
Linear Encoder Speed
15240 mm/sec (36000 in/min)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details