ifm electronic gmbh Diffuse reflection sensor OF5026

Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With very focussed light beam
Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With very focussed light beam

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OF5026 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OF5026
Diffuse reflection sensor OF5026
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function With very focussed light beam
  • Compact housing for use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function
  • With very focussed light beam
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OF5026
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0394 to 15.75 inch (1 to 400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560406-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details