ifm electronic gmbh Through-beam sensor receiver OGE503

Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OGE503 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OGE503
Through-beam sensor receiver OGE503
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of sensitivity and output function via pushbutton Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
  • Robust stainless steel housing for use in harsh industrial environments
  • Very long range
  • Intuitive setting of sensitivity and output function via pushbutton
  • Wide range of fixing components for quick and easy mounting
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGE503
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 984 inch (25000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Incremental encoder - LR18 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 80.32 inch (2040 mm)
Resolution 1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details