ifm electronic gmbh Retro-reflective sensor OJ5104

Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve
Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OJ5104 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
OJ5104
Retro-reflective sensor OJ5104
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Simple alignment due to visible red light
  • Intuitive setting of sensitivity and output function
  • Fast mounting by means of mounting holes with robust stainless steel sleeve
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5104
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
LVDT Sensors - 010312510000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details