ifm electronic gmbh Through-beam sensor transmitter OGS301

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for operation immediately thanks to fixed setting Very long range
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for operation immediately thanks to fixed setting Very long range

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OGS301 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OGS301
Through-beam sensor transmitter OGS301
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Ready for operation immediately thanks to fixed setting Very long range
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Ready for operation immediately thanks to fixed setting
  • Very long range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGS301
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 787 inch (20000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1470-ND - DigiKey
Specs
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Position, Proximity, Speed (Modules) - 2171-SME-8M-DS-24V-K-0,3-M8D-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details