ifm electronic gmbh Through-beam sensor transmitter OF5018

Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status
Description
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OF5018 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OF5018
Through-beam sensor transmitter OF5018
Compact housing for use where space is restricted Robust metal housing for use in harsh industrial environments Long range LED display to check the operating status
  • Compact housing for use where space is restricted
  • Robust metal housing for use in harsh industrial environments
  • Long range
  • LED display to check the operating status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OF5018
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 157 inch (4000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 015312520759-M - TE Connectivity
Specs
Measurement Range 0.2000 inch (5.08 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details