ifm electronic gmbh Retro-reflective sensor O6P700

Description
Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode Very long range Sensitivity adjustable via teach buttons User-friendly communication and parameterisation via IO-Link
Description
Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode Very long range Sensitivity adjustable via teach buttons User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O6P700 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
O6P700
Retro-reflective sensor O6P700
Robust housing for use in harsh industrial environments Programmable light-on/dark-on mode Very long range Sensitivity adjustable via teach buttons User-friendly communication and parameterisation via IO-Link
  • Robust housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • Very long range
  • Sensitivity adjustable via teach buttons
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6P700
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 2.95 to 315 inch (75 to 8000 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02561024-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 5 inch (127 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details