ifm electronic gmbh Diffuse reflection sensor with background suppression OGH202

Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH202 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH202
Diffuse reflection sensor with background suppression OGH202
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
  • Robust stainless steel housing for use in harsh industrial environments
  • Precise background suppression
  • Wide range of fixing components for quick and easy mounting
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH202
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 3.94 inch (100 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 010312580000-M - TE Connectivity
Specs
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details