ifm electronic gmbh Retro-reflective sensor OF5062

Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - OF5062 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
OF5062
Retro-reflective sensor OF5062
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
  • Intuitive setting of the sensitivity via potentiometer
  • With function check output to signal soiling or maladjustment
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OF5062
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-93620902-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Displacement encoder - MLO-POT-360-LWG - Festo Corporation
Specs
Linearity 0.0500 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 5000 mm/sec (11811 in/min)
View Details
2 suppliers
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details