ifm electronic gmbh Through-beam sensor receiver OGE381

Description
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterisation via IO-Link
Description
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OGE381 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OGE381
Through-beam sensor receiver OGE381
Robust rectangular stainless steel housing with M18 thread on the side Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of the food and beverage industry Ready for operation immediately thanks to fixed setting Very long range User-friendly communication and parameterisation via IO-Link
  • Robust rectangular stainless steel housing with M18 thread on the side
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of the food and beverage industry
  • Ready for operation immediately thanks to fixed setting
  • Very long range
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGE381
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Measurement Range 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details