ifm electronic gmbh Diffuse reflection sensor OI5003

Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics
Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OI5003 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OI5003
Diffuse reflection sensor OI5003
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics
  • Very long range
  • With terminal chamber that can be rotated by 90°
  • Programmable light-on/dark-on mode
  • Large operating voltage range
  • Optional connection possibility for fibre optics
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OI5003
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 to 27.56 inch (3 to 700 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Low-cost draw-wire sensors - wireSENSOR WPS-2300-MK88 Digital - Micro-Epsilon Group
Specs
Sensor Technology String Potentiomenter
Measurement Range 90.55 inch (2300 mm)
Resolution 0.5600 mm (0.0220 inches)
View Details
Photo IC for encoder - S4506 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details