ifm electronic gmbh Diffuse reflection sensor with background suppression OGH581

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive setting of the sensitivity via pushbutton User-friendly communication and parameterisation via IO-Link
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive setting of the sensitivity via pushbutton User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH581 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH581
Diffuse reflection sensor with background suppression OGH581
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Precise background suppression Programmable light-on/dark-on mode Intuitive setting of the sensitivity via pushbutton User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Precise background suppression
  • Programmable light-on/dark-on mode
  • Intuitive setting of the sensitivity via pushbutton
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH581
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Measurement Range 0.5906 to 7.87 inch (15 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Sensor - D-015 / D-050 / D-100 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Rectangular
Measurement Range 5.91E-4 to 0.0118 inch (0.0150 to 0.3000 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details