ifm electronic gmbh Diffuse reflection sensor with background suppression O6H317

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function User-friendly communication and parameterisation via IO-Link
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O6H317 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O6H317
Diffuse reflection sensor with background suppression O6H317
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Particularly interference-immune background suppression even with strongly reflecting backgrounds Intuitive setting of range and output function User-friendly communication and parameterisation via IO-Link
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Particularly interference-immune background suppression even with strongly reflecting backgrounds
  • Intuitive setting of range and output function
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6H317
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
Position, Proximity, Speed (Modules) - Z5612-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details