ifm electronic gmbh Diffuse reflection sensor OI5005

Description
Programmable light-on/dark-on mode With terminal chamber that can be rotated by 90° Large operating voltage range Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: OI5003 Product comparison: OI5005 / OI5003 When selecting an alternative article and accessories please note that technical data may differ!
Description
Programmable light-on/dark-on mode With terminal chamber that can be rotated by 90° Large operating voltage range Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: OI5003 Product comparison: OI5005 / OI5003 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OI5005 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OI5005
Diffuse reflection sensor OI5005
Programmable light-on/dark-on mode With terminal chamber that can be rotated by 90° Large operating voltage range Very long range phase-out article Discontinuation date: 03/31/2026 Alternative articles: OI5003 Product comparison: OI5005 / OI5003 When selecting an alternative article and accessories please note that technical data may differ!
  • Programmable light-on/dark-on mode
  • With terminal chamber that can be rotated by 90°
  • Large operating voltage range
  • Very long range

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: OI5003 Product comparison: OI5005 / OI5003 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OI5005
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 5.91 inch (150 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0163 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details