ifm electronic gmbh Diffuse reflection sensor O6T305

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - O6T305 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
O6T305
Diffuse reflection sensor O6T305
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of range and output function
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Intuitive setting of range and output function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6T305
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Optical Beam Position Detector, 10x10 mm Sensor, 800-1700 nm - CONEX-PSD10GE - Newport MKS
Specs
Sensor Technology Optical Triangulation Position Sensor
View Details
Angle, Linear Position Measuring - 620-CT310LS-FD8TR-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
PISeca Capacitive Sensor - D-510 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Sensor Technology Capacitive Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87E-4 to 0.0039 inch (0.0200 to 0.1000 mm)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details