ifm electronic gmbh Diffuse reflection sensor OI0002

Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Optional connection possibility for fibre optics
Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Optional connection possibility for fibre optics

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OI0002 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OI0002
Diffuse reflection sensor OI0002
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode With combined AC/DC output and two-wire technology Optional connection possibility for fibre optics
  • Very long range
  • With terminal chamber that can be rotated by 90°
  • Programmable light-on/dark-on mode
  • With combined AC/DC output and two-wire technology
  • Optional connection possibility for fibre optics
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OI0002
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 to 27.56 inch (3 to 700 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details