ifm electronic gmbh Diffuse reflection sensor OJ5024

Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base
Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OJ5024 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OJ5024
Diffuse reflection sensor OJ5024
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Simple alignment due to visible red light
  • Intuitive setting of sensitivity and output function
  • Easy mounting by clipping onto a mounting base
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5024
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0540 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details