ifm electronic gmbh Through-beam sensor transmitter O6S300

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S300 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O6S300
Through-beam sensor transmitter O6S300
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object colour
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6S300
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
Z4D-C01 Microphotonic Devices (Micro-displacement Sensor) - Z4D-C01 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
Displacement Linear Variable Digital Transformer - OP Optimum - Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0591 to 1.97 inch (1.5 to 50 mm)
Linearity 0.2500 ±% Full Scale
View Details