ifm electronic gmbh Diffuse reflection sensor OA5209

Description
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function
Description
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OA5209 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OA5209
Diffuse reflection sensor OA5209
Very long range Intuitive setting of sensitivity and duration of switching delay Programmable light-on/dark-on mode With function check output to signal soiling or maladjustment LED display to check operation, switching status and function
  • Very long range
  • Intuitive setting of sensitivity and duration of switching delay
  • Programmable light-on/dark-on mode
  • With function check output to signal soiling or maladjustment
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OA5209
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.1969 to 108 inch (5 to 2750 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02562390-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.1000 inch (2.54 mm)
Linearity 0.2500 ±% Full Scale
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details