ifm electronic gmbh Through-beam sensor transmitter OG0028

Description
Very long range Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status
Description
Very long range Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OG0028 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OG0028
Through-beam sensor transmitter OG0028
Very long range Large AC/DC operating voltage range Robust housing for use in harsh industrial environments LED display to check the operating status
  • Very long range
  • Large AC/DC operating voltage range
  • Robust housing for use in harsh industrial environments
  • LED display to check the operating status
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OG0028
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 591 inch (15000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0225 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details