ifm electronic gmbh Diffuse reflection sensor with background suppression O5H505

Description
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation)
Description
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation)

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O5H505 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O5H505
Diffuse reflection sensor with background suppression O5H505
Very long range Precise background suppression Sensitivity adjustable via teach buttons Robust housing for use in harsh industrial environments With green LED (readiness for operation)
  • Very long range
  • Precise background suppression
  • Sensitivity adjustable via teach buttons
  • Robust housing for use in harsh industrial environments
  • With green LED (readiness for operation)
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O5H505
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 1.97 to 70.87 inch (50 to 1800 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350708-000 - TE Connectivity
Specs
Operating Temperature 41 to 140 F (5 to 60 C)
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details