ifm electronic gmbh Through-beam sensor transmitter OGS100

Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing
Description
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OGS100 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OGS100
Through-beam sensor transmitter OGS100
Very long range For use in conveying and materials handling Ready for operation immediately thanks to fixed setting Excellent price/performance ratio Low-cost alternative to units with metal housing
  • Very long range
  • For use in conveying and materials handling
  • Ready for operation immediately thanks to fixed setting
  • Excellent price/performance ratio
  • Low-cost alternative to units with metal housing
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGS100
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 315 inch (8000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details