ifm electronic gmbh Through-beam sensor transmitter OG5129

Description
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Robust housing for use in harsh industrial environments Very long range
Description
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Robust housing for use in harsh industrial environments Very long range

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OG5129 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OG5129
Through-beam sensor transmitter OG5129
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Robust housing for use in harsh industrial environments Very long range
  • Particularly space-saving design with light emission on the side
  • For use where space is restricted
  • Ready for operation immediately thanks to fixed setting
  • Robust housing for use in harsh industrial environments
  • Very long range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OG5129
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 354 inch (9000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350500-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details