ifm electronic gmbh Through-beam sensor receiver OGE281

Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
Description
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OGE281 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OGE281
Through-beam sensor receiver OGE281
Robust rectangular metal housing with M18 thread on the side Particularly space-saving design for use where space is restricted Very long range Ready for operation immediately thanks to fixed setting Excellent price/performance ratio User-friendly communication and parameterisation via IO-Link
  • Robust rectangular metal housing with M18 thread on the side
  • Particularly space-saving design for use where space is restricted
  • Very long range
  • Ready for operation immediately thanks to fixed setting
  • Excellent price/performance ratio
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGE281
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Measurement Range 787 inch (20000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0575 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details