ifm electronic gmbh Through-beam sensor receiver OJ5109

Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function
Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OJ5109 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OJ5109
Through-beam sensor receiver OJ5109
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Fast mounting by means of mounting holes with robust stainless steel sleeve LED display to check operation, switching status and function
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Intuitive setting of sensitivity and output function
  • Fast mounting by means of mounting holes with robust stainless steel sleeve
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5109
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1068-ND - DigiKey
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Position sensor - SMH-S1-HGW10 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Operating Temperature 41 to 140 F (5 to 60 C)
Power Requirements DC Powered
View Details
2 suppliers
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details