ifm electronic gmbh Diffuse reflection sensor with background suppression O7H211

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Simple alignment due to visible red light phase-out article Alternative articles: O7H205 Product comparison: O7H211 / O7H205 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Simple alignment due to visible red light phase-out article Alternative articles: O7H205 Product comparison: O7H211 / O7H205 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O7H211 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O7H211
Diffuse reflection sensor with background suppression O7H211
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Precise background suppression Simple alignment due to visible red light phase-out article Alternative articles: O7H205 Product comparison: O7H211 / O7H205 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Small light spot and narrow light cone for detecting of small objects
  • Precise background suppression
  • Simple alignment due to visible red light

phase-out article
Alternative articles: O7H205 Product comparison: O7H211 / O7H205 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O7H211
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.1181 to 3.94 inch (3 to 100 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0305 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details