ifm electronic gmbh Diffuse reflection sensor with background suppression OGH314

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OGH314 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OGH314
Diffuse reflection sensor with background suppression OGH314
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Intuitive setting of sensitivity and output function Precise background suppression
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Intuitive setting of sensitivity and output function
  • Precise background suppression
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGH314
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.7874 to 7.87 inch (20 to 200 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-9800-697-1-ND - DigiKey
Specs
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
Position transmitter - SMAT-8M-U-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Repeatability 7.87 mils (200 µm)
Linear Encoder Speed 3000 mm/sec (7087 in/min)
View Details
2 suppliers
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details