ifm electronic gmbh Retro-reflective sensor O7P203

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7P201 Product comparison: O7P203 / O7P201 When selecting an alternative article and accessories please note that technical data may differ!
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7P201 Product comparison: O7P203 / O7P201 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O7P203 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
O7P203
Retro-reflective sensor O7P203
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Small light spot and narrow light cone for detecting of small objects Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light phase-out article Discontinuation date: 03/31/2026 Alternative articles: O7P201 Product comparison: O7P203 / O7P201 When selecting an alternative article and accessories please note that technical data may differ!
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Small light spot and narrow light cone for detecting of small objects
  • Ready for operation immediately thanks to fixed setting
  • Simple alignment due to visible red light

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: O7P201 Product comparison: O7P203 / O7P201 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O7P203
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02561020-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details