ifm electronic gmbh Through-beam sensor transmitter O6S314

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour User-friendly communication and parameterisation via IO-Link
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour User-friendly communication and parameterisation via IO-Link

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S314 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O6S314
Through-beam sensor transmitter O6S314
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour User-friendly communication and parameterisation via IO-Link
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object colour
  • User-friendly communication and parameterisation via IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6S314
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560448-000 - TE Connectivity
Specs
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details