ifm electronic gmbh Diffuse reflection sensor OI5004

Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics
Description
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OI5004 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OI5004
Diffuse reflection sensor OI5004
Very long range With terminal chamber that can be rotated by 90° Programmable light-on/dark-on mode Large operating voltage range Optional connection possibility for fibre optics
  • Very long range
  • With terminal chamber that can be rotated by 90°
  • Programmable light-on/dark-on mode
  • Large operating voltage range
  • Optional connection possibility for fibre optics
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OI5004
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1181 to 27.56 inch (3 to 700 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

DSG/DMG Digital Encoder -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Displacement encoder - MLO-POT-360-TLF - Festo Corporation
Specs
Linearity 0.0500 ±% Full Scale
Resolution 0.0100 mm (3.94E-4 inches)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
2 suppliers
Laser Systems for Power Rail Position Dynamic Control - RF064 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 7.87 inch (200 mm)
Operating Temperature -31 to 140 F (-35 to 60 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details