ifm electronic gmbh Through-beam sensor transmitter O6S301

Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour
Description
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O6S301 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O6S301
Through-beam sensor transmitter O6S301
Robust stainless steel housing for use in the food industry Resistant to high-pressure cleaning with aggressive cleaning agents High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour
  • Robust stainless steel housing for use in the food industry
  • Resistant to high-pressure cleaning with aggressive cleaning agents
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object colour
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6S301
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1250-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Position transmitter - SMAT-8E-S50-IU-E-0,3-M8D - Festo Corporation
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Measurement Range 1.89 to 2.05 inch (48 to 52 mm)
Repeatability 5.04 mils (128 µm)
View Details
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details