ifm electronic gmbh Diffuse reflection sensor with background suppression O6H201

Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Particularly interference-immune background suppression even with strongly reflecting backgrounds Excellent price/performance ratio
Description
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Particularly interference-immune background suppression even with strongly reflecting backgrounds Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O6H201 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O6H201
Diffuse reflection sensor with background suppression O6H201
Particularly compact housing for use where space is restricted Intuitive setting of the sensitivity via potentiometer User-friendly selection of light-on or dark-on via rotary switch Particularly interference-immune background suppression even with strongly reflecting backgrounds Excellent price/performance ratio
  • Particularly compact housing for use where space is restricted
  • Intuitive setting of the sensitivity via potentiometer
  • User-friendly selection of light-on or dark-on via rotary switch
  • Particularly interference-immune background suppression even with strongly reflecting backgrounds
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6H201
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0787 to 7.87 inch (2 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0573 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details