ifm electronic gmbh Through-beam sensor receiver O5E500

Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270°
Description
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270°

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O5E500 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O5E500
Through-beam sensor receiver O5E500
Very long range Sensitivity adjustable via teach buttons Programmable light-on/dark-on mode Robust housing for use in harsh industrial environments With connector that can be rotated by 270°
  • Very long range
  • Sensitivity adjustable via teach buttons
  • Programmable light-on/dark-on mode
  • Robust housing for use in harsh industrial environments
  • With connector that can be rotated by 270°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O5E500
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 984 inch (25000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02561020-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details