ifm electronic gmbh Through-beam sensor receiver O8E201

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Ready for operation immediately thanks to fixed setting Very long range
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Ready for operation immediately thanks to fixed setting Very long range

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O8E201 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O8E201
Through-beam sensor receiver O8E201
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Ready for operation immediately thanks to fixed setting Very long range
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Precise detection of very small, very flat or highly reflective components
  • Ready for operation immediately thanks to fixed setting
  • Very long range
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O8E201
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Angle, Linear Position Measuring - 223-PT1E-625-UP-50-ABC-LD-M6-ND - DigiKey
Specs
Sensor Technology Optical Linear Encoder
Operating Temperature -0.4000 to 160 F (-18 to 71 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details