ifm electronic gmbh Through-beam sensor receiver O6E400

Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range Intuitive setting of sensitivity and output function
Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range Intuitive setting of sensitivity and output function

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O6E400 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O6E400
Through-beam sensor receiver O6E400
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range Intuitive setting of sensitivity and output function
  • Robust stainless steel housing for use in metalworking and in the automotive industry
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
  • Very long range
  • Intuitive setting of sensitivity and output function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6E400
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Potentiometer Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Inductive Sensor - 45161559 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Speed and Length Sensor - ISD-3 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Time of Flight Optical Position Sensor
Body Shape Rectangular
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details