ifm electronic gmbh Retro-reflective sensor O6P405

Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour Intuitive setting of sensitivity and output function
Description
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour Intuitive setting of sensitivity and output function

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O6P405 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
O6P405
Retro-reflective sensor O6P405
Robust stainless steel housing for use in metalworking and in the automotive industry Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments Very long range independent of the object colour Intuitive setting of sensitivity and output function
  • Robust stainless steel housing for use in metalworking and in the automotive industry
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
  • Very long range independent of the object colour
  • Intuitive setting of sensitivity and output function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O6P405
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02561020-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.2500 inch (6.35 mm)
Linearity 0.5000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details