ifm electronic gmbh Diffuse reflection sensor with background suppression OG5119

Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status and function
Description
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OG5119 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OG5119
Diffuse reflection sensor with background suppression OG5119
Robust stainless steel housing for use in harsh industrial environments Precise background suppression Intuitive setting of the sensitivity via pushbutton Programmable light-on/dark-on mode LED display to check operation, switching status and function
  • Robust stainless steel housing for use in harsh industrial environments
  • Precise background suppression
  • Intuitive setting of the sensitivity via pushbutton
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OG5119
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 1.18 to 5.12 inch (30 to 130 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0506 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details