ifm electronic gmbh Diffuse reflection sensor OF5049

Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
Description
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OF5049 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OF5049
Diffuse reflection sensor OF5049
Intuitive setting of the sensitivity via potentiometer With function check output to signal soiling or maladjustment Robust metal housing for use in harsh industrial environments Programmable light-on/dark-on mode LED display to check operation, switching status and function
  • Intuitive setting of the sensitivity via potentiometer
  • With function check output to signal soiling or maladjustment
  • Robust metal housing for use in harsh industrial environments
  • Programmable light-on/dark-on mode
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OF5049
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0394 to 7.87 inch (1 to 200 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0228 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details