ifm electronic gmbh Through-beam sensor receiver OJ5009

Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base LED display to check operation, switching status and function
Description
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base LED display to check operation, switching status and function

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - OJ5009 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
OJ5009
Through-beam sensor receiver OJ5009
Particularly compact housing for use where space is restricted Very long range Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base LED display to check operation, switching status and function
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Intuitive setting of sensitivity and output function
  • Easy mounting by clipping onto a mounting base
  • LED display to check operation, switching status and function
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5009
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 394 inch (10000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD080 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 78.74 inch (2000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Position, Proximity, Speed (Modules) - 2171-SMTO-4U-PS-K-LED-24-ND - DigiKey
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Laser Systems for Power Rail Position Dynamic Control - RF064 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 7.87 inch (200 mm)
Operating Temperature -31 to 140 F (-35 to 60 C)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details