ifm electronic gmbh Retro-reflective sensor O5P201

Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 270°
Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 270°

Suppliers

Company
Product
Description
Supplier Links
Retro-reflective sensor - O5P201 - ifm electronic gmbh
Essen, Germany
Retro-reflective sensor
O5P201
Retro-reflective sensor O5P201
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the switching status Excellent price/performance ratio With connector that can be rotated by 270°
  • Very long range
  • Robust housing for use in harsh industrial environments
  • Clearly visible indication of the switching status
  • Excellent price/performance ratio
  • With connector that can be rotated by 270°
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O5P201
Product Name Retro-reflective sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0356 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details