ifm electronic gmbh Through-beam sensor transmitter O4S501

Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4S500 Product comparison: O4S501 / O4S500 When selecting an alternative article and accessories please note that technical data may differ!
Description
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4S500 Product comparison: O4S501 / O4S500 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - O4S501 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
O4S501
Through-beam sensor transmitter O4S501
Very long range Robust housing for use in harsh industrial environments Clearly visible indication of the readiness for operation Excellent price/performance ratio With connection cable phase-out article Discontinuation date: 03/31/2026 Alternative articles: O4S500 Product comparison: O4S501 / O4S500 When selecting an alternative article and accessories please note that technical data may differ!
  • Very long range
  • Robust housing for use in harsh industrial environments
  • Clearly visible indication of the readiness for operation
  • Excellent price/performance ratio
  • With connection cable

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: O4S500 Product comparison: O4S501 / O4S500 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O4S501
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0 to 3150 inch (0.0 to 80000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0214 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details