ifm electronic gmbh Through-beam sensor transmitter OS0024

Description
Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer
Description
Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor transmitter - OS0024 - ifm electronic gmbh
Essen, Germany
Through-beam sensor transmitter
OS0024
Through-beam sensor transmitter OS0024
Very long range With combined AC/DC output and two-wire technology Robust housing for use in harsh industrial environments Intuitive setting of the sensitivity via potentiometer
  • Very long range
  • With combined AC/DC output and two-wire technology
  • Robust housing for use in harsh industrial environments
  • Intuitive setting of the sensitivity via potentiometer
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OS0024
Product Name Through-beam sensor transmitter
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 787 inch (20000 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Transducer - S-Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Sensor Technology LVDT Linear Position Sensor
Measurement Range 0.0984 to 11.81 inch (2.5 to 300 mm)
Linearity 0.2000 ±% Full Scale
View Details
Displacement Sensor - X-E102 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Linearity 0.0500 to 0.1000 ±% Full Scale
Operating Temperature 14 to 122 F (-10 to 50 C)
Interface Serial
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details