OI5014 -- DIFFUSE REFLECTION SENSOR
ifm electronic gmbh
Diffuse reflection sensor
OI5014
Description
Very long range
Programmable light-on/dark-on mode
With connector that can be rotated by 90°
Intuitive setting of the sensitivity via potentiometer
Description
Very long range
Programmable light-on/dark-on mode
With connector that can be rotated by 90°
Intuitive setting of the sensitivity via potentiometer
Suppliers
Diffuse reflection sensor
OI5014
Very long range
Programmable light-on/dark-on mode
With connector that can be rotated by 90°
Intuitive setting of the sensitivity via potentiometer
- Very long range
- Programmable light-on/dark-on mode
- With connector that can be rotated by 90°
- Intuitive setting of the sensitivity via potentiometer
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
OI5014 |
|
Product Name
|
Diffuse reflection sensor |
|
Sensor Technology
|
Optical Linear Encoder
|
|
Body Shape
|
Threaded Barrel
|
|
Measurement Range
|
0.1181 to 27.56 inch (3 to 700 mm)
|
|
Operating Temperature
|
-13 to 176 F (-25 to 80 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonice Linear Position Sensor/Switch
Body Shape
Rectangular
Measurement Range
11.81 to 157 inch (300 to 4000 mm)
View Details
Operating Temperature
-40 to 194 F (-40 to 90 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details