ifm electronic gmbh Diffuse reflection sensor OJ5023

Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base
Description
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OJ5023 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OJ5023
Diffuse reflection sensor OJ5023
Particularly compact housing for use where space is restricted Very long range Simple alignment due to visible red light Intuitive setting of sensitivity and output function Easy mounting by clipping onto a mounting base
  • Particularly compact housing for use where space is restricted
  • Very long range
  • Simple alignment due to visible red light
  • Intuitive setting of sensitivity and output function
  • Easy mounting by clipping onto a mounting base
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OJ5023
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 0.0394 to 23.62 inch (1 to 600 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CD115 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 118 inch (3000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Position transmitter - SDAT-MHS-M100-1L-SA-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 3.94 inch (0.0 to 100 mm)
Repeatability 3.94 mils (100 µm)
View Details
2 suppliers
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details