ifm electronic gmbh Diffuse reflection sensor with background suppression OG5130

Description
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light Precise background suppression
Description
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light Precise background suppression

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - OG5130 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
OG5130
Diffuse reflection sensor with background suppression OG5130
Particularly space-saving design with light emission on the side For use where space is restricted Ready for operation immediately thanks to fixed setting Simple alignment due to visible red light Precise background suppression
  • Particularly space-saving design with light emission on the side
  • For use where space is restricted
  • Ready for operation immediately thanks to fixed setting
  • Simple alignment due to visible red light
  • Precise background suppression
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OG5130
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 2.76 inch (70 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details