ifm electronic gmbh Diffuse reflection sensor OGT200

Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
Description
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor - OGT200 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor
OGT200
Diffuse reflection sensor OGT200
Robust stainless steel housing for use in harsh industrial environments Very long range Intuitive setting of the sensitivity via potentiometer Wide range of fixing components for quick and easy mounting Excellent price/performance ratio
  • Robust stainless steel housing for use in harsh industrial environments
  • Very long range
  • Intuitive setting of the sensitivity via potentiometer
  • Wide range of fixing components for quick and easy mounting
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number OGT200
Product Name Diffuse reflection sensor
Sensor Technology Optical Linear Encoder
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0787 to 23.62 inch (2 to 600 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 1724-1255-ND - DigiKey
Specs
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details
2 suppliers
Displacement encoder - MME-MTS-600-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Laser Triangulation Sensor - RF603 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details