ifm electronic gmbh Diffuse reflection sensor with background suppression O5H201

Description
Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio
Description
Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio

Suppliers

Company
Product
Description
Supplier Links
Diffuse reflection sensor with background suppression - O5H201 - ifm electronic gmbh
Essen, Germany
Diffuse reflection sensor with background suppression
O5H201
Diffuse reflection sensor with background suppression O5H201
Very long range Precise background suppression Intuitive setting of the sensitivity via potentiometer Robust housing for use in harsh industrial environments Excellent price/performance ratio
  • Very long range
  • Precise background suppression
  • Intuitive setting of the sensitivity via potentiometer
  • Robust housing for use in harsh industrial environments
  • Excellent price/performance ratio
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O5H201
Product Name Diffuse reflection sensor with background suppression
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 1.97 to 55.12 inch (50 to 1400 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02350500-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details