ifm electronic gmbh Through-beam sensor receiver O8E204

Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Very long range Easy setting of the range with IO-Link
Description
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Very long range Easy setting of the range with IO-Link

Suppliers

Company
Product
Description
Supplier Links
Through-beam sensor receiver - O8E204 - ifm electronic gmbh
Essen, Germany
Through-beam sensor receiver
O8E204
Through-beam sensor receiver O8E204
Particularly small housing for use where space is restricted For the reliable position detection in feeding and handling technology Precise detection of very small, very flat or highly reflective components Very long range Easy setting of the range with IO-Link
  • Particularly small housing for use where space is restricted
  • For the reliable position detection in feeding and handling technology
  • Precise detection of very small, very flat or highly reflective components
  • Very long range
  • Easy setting of the range with IO-Link
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number O8E204
Product Name Through-beam sensor receiver
Sensor Technology Optical Linear Encoder
Body Shape Rectangular
Measurement Range 118 inch (3000 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS18 30000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 1181 inch (30000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Displacement encoder - MME-MTS-600-TLF-AIF - Festo Corporation
Specs
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
Power Requirements DC Powered
View Details
2 suppliers
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details