IDEX Health & Science Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2
Product Name Notes
Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volum e fittings permit Accel-X...
FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas...
Flanged Fittings come in a variety of materials and head styles making it an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made...
Flangeless Nuts are easy to use, eliminate the need to flange tubing and are reusable. Manufactured from resilient PPS it delivers excellent chemical resistance and high tensile strength. It has...
LiteTouch Ferrules are specifically designed to help prevent polymer tubing from twisting during the tightening process. Our ferrule has a durable stainless steel lock ring which ensures that the it...
Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black, PEEK, Quick Connect Luer Adapter has a Female Luer to Female...
Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from Tefzel (ETFE)...
Metric Threaded Adapters are used specifically to attach connectors with different threads. It is manufactured from chemically resistant PCTFE, which has excellent thread strength. Our Adapter has a Female 5/16...
Our Adapter Body is designed from chemically solvent Tefzel resin.
Our All-PEEK One Piece Super Flangeless Fitting Assembly is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured...
Our all-PEEK One Piece Super Flangeless Fitting is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible...
Our All-PEEK One Piece Super Flangeless is optimally designed for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible...
Our Barbed to Threaded Male Adapters make it easy to connect soft-walled peristaltic tubing to several different threaded ports while creating a reliable, low-pressure connection. They are made from inert...
Our Biocompatible Packing Adapters are specifically used to connect our Tubes to high pressure column packing reservoirs. Our adapters feature a two-piece threaded design for easy seal replacemnet. Our packing...
Our Biocompatible Packing Adapters are specifically used to connect our Tubes to high pressure column packing reservoirs. They have a single piece design for easy replacement of the seals. Our...
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of .5µm and comes...
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of 2µm and comes...
Our biocompatible, Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom port...
Our biocompatible, Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from PEEK it delivers excellent chemical resistance. It has a M6 flat-bottom...
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retighten ing...
Our Conductive MicroTight Union Assembly provides an excellent way to introduce voltage into an electrospray or capillary electrophoresis system. It is for 360µm OD Tubing. This assembly comes with (2)...
Our created Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This natural colored body and black lock hub, PEEK, Quick Connect...
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there...
Our easy to use Flangeless Extra Long Nut eliminates the need to flange tubing. This Nut is made with versatile ETFE (acetal resin). This material allows the nut to resist...
Our easy to use Flangeless Ferrule optimally eliminates the need to flange tubing. Manufactured from Polypropylene it is excellent for use with aqueous solutions. This reusable ferrule is included Flangeless...
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. It has a 1/4-28 flat-bottom...
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding...
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port...
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Manufactured from Polypropylene it is excellent for use with aqueous solutions. Our nut has a...
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are...
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are...
Our End Fittings offers a dependable way to secure frits and connect tubing. Made from durable stainless steel this end fitting delivers reliability. It works with Valco, Parker and Waters...
Our English Threaded Adapter is ideal for bringing together connectors with different threads. This PEEK, extra long P-654 Adapter has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port...
Our Female Nut is manufactured from biocompatible PEEK giving it excellent chemical resistance to virtually all commonly used solvents. It has a 5/16-24 Flat-Bottom thread port configuration and is for...
Our Female Thread Adapter offers numerous configurations to facilitate tubing connections in a variety of port geometries. It has a 10-32 Female thread to 1/4-28 Female thread configuration. It comes...
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a 10-32...
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK . It has a 1/4-28 coned port configuration and is for...
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port...
Our Fingertight Fittings offer the advantage of easy tightening without the need for tools. Our Kit includes:F-140-01 High Pressure Fingertight Body, Stainless Steel (5) F-142 PEEK™ Ferrules, natural, for 10-32...
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability It includes a 316 stainless steel washer.
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability. This fitting is compatible with a 1/4-28...
Our Flanged Fitting is specifically made with versatile Delrin. This material allows the nut to resist cross threading or loosening during use. It has a M6 Flat-Bottom port configuration and...
Our Flanged Fitting is specifically made with versatile Delrin. This material allows the nut to resist cross threading or loosening during use. It is black and for 1/8"OD tubing. It...
Our Flanged Fitting Kit offers a wide selection of fitting solutions for your flanged tubing. P-401-01 Flanged Nut, 1/16", Delrin®, black (10) P-402-01 Flanged Nut, 1/16", Delrin®, Red 10 P-403-01...
Our Flanged Fitting Plug Use our plugs to effectively and easily close off unused ports in valves and multi-port connectors. It allows for ZDV reducing interruption in the fluidic path.
Our Flangeless Ferrule is easy to use and eliminates the need to flanged tubing. It is manufactured from Tefzel (ETFE) offering excellent solvent resistance. This reusable ferrule is included Flangeless...
Our Flangeless Ferrule is frequently used with large bore fittings with a Flat-Bottom port. Our nut is excellent for those connections that need to be broken frequently and tubing assemblies...
Our Flangeless Ferrule offers an easy to use design that seals tightly in shallow ports that can accompany small, low pressure valves. The sealing ring on this ferrule helps ensure...
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE)...
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, PEEKsil™ or stainless steel. Manufactured from Tefzel...
Our Flangeless Fitting Systems are an alternative to Flanged Fitting.This kit includes: (60) P-200 Flangeless Ferrule, 1/16", blue (10) P-201 Flangeless Male Nut, 1/16", black (10) P-202 Flangeless Male Nut,...
Our Flangeless FlushNut delivers convenience, minimal downtime and is cost effective. FlushNuts offers the answer for those tight-space applications where nut heads often interfere with each other. It has a...
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material...
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows...
Our Flangeless Metric Male Nut is specifically designed to connect tubing to flat bottom ports when paired with the appropriate Flangeless Ferrule. This Nut is made of It is made...
Our Flangeless Nut is easy to use and eliminates the need to flange tubing. It is manufactured from versatile Delrin (acetal resin). This material allows the nut to resist cross...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. It is constructed with Teflon™ PFA resin making it inert to virtually all chemicals...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and are reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It is constructed with genuine Teflon™ PFA resin making it ideal for low pressure...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has...
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from Teflon™ PFA resin it is ideal for low pressure applications. It has...
Our Flangeless PEEK Nut is easy to use and eliminates the need to flange tubing. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a...
Our Flangeless SealTight Ferrule delivers strength and reliability. It consists of two PEEK™ components pressed together to create a single ferrule capable of holding PEEK tubing to pressures as high...
Our Flangeless Short Headless Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability.
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It...
Our Headless Super Flangeless Nut eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we...
Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter...
Our Large Bore Union is designed specifically to be used with our standard 5/16-24Flat-Bottom threaded nuts and ferrules. Our union can create a true zero dead volume (ZDV) connection. It...
Our LiteTouch Flangeless Fitting is versatile and can be used on both hard tubing like stainless steel and PEEK Tubing. It effectively prevents the collapse of tubing ID. It's design...
Our LiteTouch MicroFerrule can be used with hard tubing like stainless steel and PEEK Tubing preventing the collapse of tubing ID. This LiteTouch PEEK ferrule has a stainless steel lock...
Our LiteTouch Nut part of a system that helps prevent the twisting of polymer tubing by gripping tubing at two compression points. Our LiteTouch system can be used for hard...
Our LiteTouch PEEK Ferrule is specifically designed to be part of a system that helps prevent the twisting of polymer tubing by gripping tubing at two compression points. It can...
Our LiteTouch PEEK Nut is designed to help prevent the twisting of polymer tubing by gripping tubing at two compression points. It's unique design allows it to be used on...
Our LiteTouch SealTight Ferrule can be used on hard tubing like stainless steel and PEEK Tubing preventing the collapse of tubing ID. This One Piece, black ferrule comes with a...
Our LiteTouch Stainless Steel FlushNut is designed to helps prevent the twisting of polymer tubing by gripping tubing at two compression points. Our LiteTouch system can be used on hard...
Our low pressure Male Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. We manufactured this union from PCTFE which delivers excellent...
Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from chemically resistant Delrin it delivers excellent thread...
Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from Tefzel (ETFE) it delivers excellent solvent resistance.
Our low pressure PEEK Union Assembly efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from resilient PEEK it delivers excellent solvent...
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join...
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which lets tubing to...
Our Luer Adapters were designed to make it easy for you to create your own quick connect Union or Adapter. This Quick Connect Luer Adapter's body is made from TEFZEL...
Our Luer-to-MicroTight Adapter is ideal for infusing sample into lab-on-a-chip devices. It is designed to easily connect 360µm OD tubing to a syringe. This assembly comes with (1) F-152 MicroFerrule...
Our Metric Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which...
Our Metric Flangeless Short Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin)...
Our Metric Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability.
Our Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made from PCTFE, which is ideal for chemical resistance. It has a Female M6 Flat...
Our Micro-Injection Port Adapter Assembly is designed to ensure no additional swept volume be introduced to the fluidic pathway. To introduce sample, simply connect capillary tubing to the assembly. It...
Our MicroTight Ferrule Plug is specifically used to close off unused ports in valves and multi-port connectors. It is designed to seal the ports of F-132, F152, F-172 or F-112...
Our MicroTight Gauge Plug is made of strong and reliable Delrin giving it excellent dimensional stability. It is specifically designed to prevent tubing from passing through the thru-hole. It is...
Our MicroTight Gauge Plug is made of strong and reliable Delrin giving it excellent dimensional stability. Our plugs are specifically used to close off unused ports in valves and multi-port...
Our MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 6-32...
Our MicroTight PEEK Plug is biocompatible and offers excellent chemical resistance. It is specifically designed to close off unused ports in valves and multi-port connectors. It has a Standard Knurl...
Our MicroTight PEEK Tubing Sleeve Kit offers convenience and a cost effective option. These sleeves assist in creating a concentric connection with minimal dead volume. This kit offers 6 each...
Our MicroTight Tubing Sleeve assists in creating a concentric connection with minimal dead volume. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This sleeve features an outer diameter of...
Our MiniTight Male Nut has a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength.
Our MiniTight Nut offers a uniquely designed, one-piece Fingertight-like design for use with microbore tubing in standard 10-32 ports. Made from chemically resistant PCTFE it delivers excellent thread strength. It...
Our NanoPort Assembly provides consistent fluid connections for chip-based analyses. Our unique design also prevents adhesive contamination of the fluid path. NanoPorts will adhere to silicon, quartz, glass and some...
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an...
Our Nut is specifically for use with NanoPort Assemblies. These assemblies provide fluidic connections for chip-based analysis. It offers strength and consistency needed to make these connection. It has a...
Our One-Piece PEEK Fingertight Fitting is uniquely designed to offer a simple fittings solution. Our easy to tighten fitting is simple to use and economic. Manufactured from biocompatible PEEK it...
Our original One-Piece Fingertight Fitting (male nut) is made from chemically resistant PCTFE and excellent ease of use because the ferrule will not stick in a receiving port. It has...
Our original One-Piece Fingertight Fittings offer the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your...
Our original One-Piece Fingertight Male Nut has a durable all polymer construction and excellent ease of use. It allows for an smooth high-pressure connection without a wrench.
Our Packing Adapters are specifically used to connect LC Tubes to high pressure column packing reservoirs. Our adapters feature a three-piece threaded design for safe, easy removal, and replacement of...
Our PCTFE Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is manufactured from PCTFE giving is excellent chemical resistance and superior thread strength. It has a...
Our PCTFE Flangeless Ferrule offers excellent chemical resistance and good thread strength. It is for use with a Flat-Bottom port which is the most frequently used threaded port configuration for...
Our PEEK , Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration.
Our PEEK Bulkhead Union is optimally designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent...
Our PEEK Bulkhead Union is specifically designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent...
Our PEEK Elbow Connector is designed to easily navigate tight corners. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It is...
Our PEEK English Threaded Adapter is designed to successfully join 1/18" OD Tubing to 1/16" OD Tubing with zero dead volume. This allows the fluidic path to flow from a...
Our PEEK Finger Tight Ferrule is biocompatible and offers excellent chemical resistance. It offers simple tightening for ease of use. It is for a tubing OD of 1/16". It comes...
Our PEEK Flangeless Headless Short Nut is easy to use and is designed to facilitate a low pressure connection of tubing to the flat bottom port. Manufactured from biocompatible PEEK...
Our PEEK Flangeless Nut ensures good pressure holding ability and long-term durability. Biocompatible PEEK offers excellent chemical resistance. It has a 5/16-24 Flat-Bottom Port and is for a 3/16"OD tubing.
Our PEEK MicroTight Connector Kit offers convenience and a cost effective option. These sleeves assist in creating a concentric connection with minimal dead volume. This kit offers a 10 Pack...
Our PEEK Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat...
Our PEEK Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure...
Our PEEK Super Flangeless Flat Bottom Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It is made...
Our PEEK Super Flangeless Headless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible...
Our PEEK Super Flangeless Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK...
Our PEEK Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Our nut is manufactured from...
Our PEEK VHP (Very High Pressure) Female Nut is for use with a microferrules. It is manufactured from a proprietary PEEK blend (PK) which allow them to be used at...
Our PEEK Y Connector Assembly can split a stream or join two streams together similar to a "T" design. Unlike a "T" the geometry of the "Y" design reduces turbulence...
Our PEEK Y Connector assembly is for 1/8"OD tubing. Our Y Connectors can split a stream or join two streams together similar to a "T" design. Unlike the "T", the...
Our PEEK, English Threaded Adapter Assembly is ideal for bringing together connectors with different threads. The P-627 has a Female 10-32 Coned to Female 1/4-28 Flat-Bottom Thread Configuration. It included...
Our PEEK, English Threaded Adapter Body is ideal for bringing together connectors with different threads. The P-627 has a Female 10-32 Coned to Female 1/4-28 Flat-Bottom Thread Configuration.
Our PEEK, extra long, Metric Threaded Adapter is ideal for bringing together connectors with different threads. The P-653 has a Female 1/4-28 Flat Bottom to Male 10-32 Coned port configuration.
Our PEEK, Metric Threaded Adapter Assembly is ideal for bringing together connectors with different threads. The P-626 has a Female 10-32 Coned to Female M6 Flat-Bottom design. It included (1)...
Our PEEK, Standard, Metric Threaded Adapter is ideal for bringing together connectors with different threads. The P-650 has a Female M6 Flat Bottom to Male 10-32 Coned port configuration. It...
Our PPS Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this nut from...
Our PPS, Headless, Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this nut...
Our SealTight Flangeless Nut design makes high pressure flat-bottom 1/16" OD tubing connections possible. It's unique design minimizes tubing twists and typically is tightened only 1/4 turn past the point...
Our SealTight Two-Piece Fingertight Fitting is designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal.
Our Short Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from biocompatible PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom...
Our Short NanoTight Fitting offers the best available option for connecting capillary tubing into standard 10-32 threaded, coned ports normally designed for 1/16” OD tubing. When combined with NanoTight® Tubing...
Our Short Super Flangeless Nut optimally eliminates the loosening of fittings due to tubing twist and holds tight during vibration. Manufactured from biocompatible PEEK it offers excellent chemical resistance. Our...
Our Short, PEEK Two-Piece Fingertight Fitting features a separate ferrule. With this unique design, you can replace just the ferrule instead of the entire unit making it more economical. includes...
Our short, PEEK, Super Flangeless Headless Nut is very easy to use and is an excellent choice for connections that need to be broken frequently and tubing assemblies because they...
Our Stainless Steel Ferrule delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened with a nut. Our nut has a 1/4-28 coned thread port...
Our Stainless Steel Ferrule is durable and strong and especially resilient for high pressure valve applications. It is part of a family of products that has been the standard for...
Our Stainless Steel Male Nut delivers strength and reliability. It can withstand pressures of up to 20,000psi when wrench tightened. Our nut has a 1/4-28 coned thread port configuration and...
Our Stainless Steel Super Flangeless FlushNut ensures durability and chemical resistance. Our nut offers the highest pressure holding of all of our flat-bottom fittings. It is excellent for use with...
Our Standard, English Threaded Adapter is ideal for bringing together connectors with different threads. Made from resilient PCTFE is offers excellent solvent resistance. Our Adapter has a Female 10-32 Flat...
Our Super Flangeless Ferrule Assembly is designed specifically to eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers consistently high performance. This ferrule has...
Our Super Flangeless Ferrule effectively eliminates loosening of fittings due to tube twisting and holds tight even during vibration. It delivers the highest pressure holding for flat bottom fittings that...
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers high pressure holding. Our...
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding...
Our Super Flangeless Headless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this nut from...
Our Super Flangeless Headless PEEK Nut offer reliable connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. This nut has a 1/4-28 Flat-Bottom...
Our Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It has a standard knurl head...
Our Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. It is manufactured from biocompatible PEEK...
Our Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this nut from PPS...
Our Super Flangeless Nut is made from chemically resistant Teflon™ PFA resin. Our nut is excellent for those connections that need to be broken frequently and tubing assemblies because they...
Our Super Flangeless Nut is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto...
Our Super Flangeless Nut offers the highest pressure holding of all of our flat-bottom fittings. It is excellent for use with tubing assemblies. Our Female Nut It has a 1/4-28...
Our Super Flangeless PCTFE Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat...
Our Super Flangeless PEEK Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure...
Our Super Flangeless PEEK Fitting is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK...
Our Super Flangeless PEEK Nut is an ideal choice those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from biocompatible PEEK...
Our Super Flangeless Short Nut is an excellent choice for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this...
Our Super Flangeless™ Short Nut delivers the highest pressure holding for flat bottom fittings that we offer. It effectively eliminates loosening of fittings due to tube twisting and holds tight...
Our Swivel Barbed Adapters have been engineered for use with soft-walled tubing and are uniquely designed, made of two captive pieces acting as a one-piece fitting. These 1/4-28 flat-bottom barbed...
Our Teflon PFA Super Flangeless Nut is excellent for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. We manufactured this nut...
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. The P-634 is designed for 1/16"OD tubing.
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing. This...
Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing.
Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing. This...
Our Tefzel (ETFE) Low Pressure Tee Assembly can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-633 is designed for 1/8"OD tubing.
Our Tefzel (ETFE) Low Pressure Tee Assembly can precisely handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. This assembly is designed for 1/16"OD...
Our Tefzel (ETFE) Super Flangeless Ferrule is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for...
Our Thread to Barbed Adapter (P-668) makes it easy to connect peristaltic tubing to threaded ports and creates a reliable low pressure connection. It is made from inert PEEK, which...
Our TinyTight Ferrule delivers a precise pressure range that depends upon the tubing used for the connection. TinyTight Fittings are easy-to-use alternatives for Lee Company 062 MINSTAC fittings systems. It...
Our Two Piece Stainless Steel Long Fitting and Ferrule is specifically designed for the rigid requirements of our high pressure rated valves. This strong and reliable fitting is for a...
Our Two-Piece Fingertight Fitting include high pressure stainless steel nut and ferrule. Our unique system offers a two piece design that lets you easily replace just the ferrule instead of...
Our Two-Piece Fingertight Fitting offers a unique design that allows you easily replace just the ferrule instead of the entire set making it an economical choice. Our Fingertight fitting allows...
Our Two-Piece Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use your fingers...
Our Two-Piece Long Stainless Steel Fitting and Ferrule is specifically designed for the rigid requirements of our high pressure rated valves. This strong and reliable fitting is for a tubing...
Our Two-Piece PEEK Fitting (nut and ferrule) is biocompatible and offers excellent chemical resistance. It is simple, economic, and easy-to-use. It is for 1/8" OD Tubing and has a 5/16-24...
Our Two-Piece PEEK Fitting and Ferrule is biocompatible and offers excellent chemical resistance and is simple, economic, and easy-to-use. It is for 1/16” OD Tubing and has a 10-32 coned...
Our Two-Piece SealTight Fingertight Fitting is designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a leak-free seal.
Our Two-Piece Short PEEK Fitting and Ferrule is biocompatible and offer excellent chemical resistance and is simple, economic, and easy-to-use. It is for a tubing OD of 1/16" and has...
Our Two-Piece Stainless Steel Fitting and Ferrule is specifically designed for the rigid requirements of our high pressure rated valves. This strong and reliable fitting is for a tubing OD...
Our Two-Piece Stainless Steel XLong Fitting and Ferrule is specifically designed for the rigid requirements of our high pressure rated valves. This strong and reliable fitting is for a tubing...
Our Valve Adapter allow an easy connection for 1/32" OD tubing to a 10-32 Coned Port. It manufactured from inert polymer giving it excellent solvent resistance.
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. It is made from stainless steel, which offers durability and strength. It has a Female 1/4-28...
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. It is made from stainless steel, which offers durability and strength. Our Adapter has a Female...
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. It is made from stainless steel, which offers durability and strength. Our adapter has a Male...
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. The stainless steel material offers durability and strength. It has a Female 10-32 Coned to 1/14-28...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from biocompatible PEEK giving it excellent chemical resistance. It has a Female 1/4-28...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 1/4-24...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 1/4-28...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 10-32...
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24...
Our versatile, Metric Threaded Adapter is used specifically to attach connectors with different threads. It is made from stainless steel, which offers durability and strength. Our metric adapter has a...
Our versatile, MicroTight Ferrule is designed for use with 0.025" tubing OD and MicroTight tubing sleeves. This unique fitting can withstand temperatures of up to 125° C. It is made...
Our VHP Stainless Steel MicroTight Adapter offers ease of use for common capillary tubing. Our adapter creates true zero dead volume connection which allows tubing to connect completely without interfering...
Packing Adapters are specifically used to connect Bio-Safe column hardware to high pressure column packing reservoirs. Our adapters feature a three-piece threaded design for safe, easy removal, and replacement of...
Packing Adapters are specifically used to connect IsoBar column hardware to high pressure column packing reservoirs. Our adapters feature a three-piece threaded design for safe, easy removal, and replacement of...
Packing Adapters are specifically used to connect modular style column hardware to high pressure column packing reservoirs. Our adapters feature a three-piece threaded design for safe, easy removal, and replacement...
Super Flangeless Ferrules eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It...
Super Flangeless LiteTouch Stainless Steel Nut is strong and durable. It eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding...
Super Flangeless Nuts are ideal for those connections that need to be broken frequently and tubing assemblies because they swage onto the tubing. Manufactured from Delrin it is chemically resistant...
Super Flangeless Nuts eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. It...
Super Flangeless Nuts eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that we offer. Our...
Super Flangeless PEEK Nuts delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. Our short nut has a...
This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added...
This all-PEEK One Piece Super Flangeless Fitting is very easy to use and is an excellent choice for those connections that need to be broken frequently and tubing assemblies because...
This Fingertight MicroTight Ferrule is part of our Two Piece Fingertight Fittings group. These fittings are designed specifically to connect tubing to 10-32 coned ports. This naturally colored PEEK ferrule...
This High Pressure, English Threaded Adapter Assembly is ideal for bringing together connectors with different threads. The P-627 has a Female 10-32 Coned to 1/4-28 Flat-Bottom Thread Configuration. It included...
This LiteTouch PEEK Nut is designed for 1/8"OD tubing. This Nut is part of a system that helps prevent the twisting of polymer tubing by gripping tubing at two compression...
This LiteTouch Stainless Steel Nut is designed for 1/32" and 1/8"OD tubing. It's design helps prevent the twisting of polymer tubing by gripping tubing at two compression points. Our LiteTouch...
This MicroFerrule is part of our MicroTight family of fittings. These fittings are designed specifically for Capillary tubing. This naturally colored, PEEK ferrule is for a 1/32"OD.
This MicroTight Ferrule is part of a family of fittings which offer a unique system consisting of three different ferrules and a female nut. It is designed to use the...
This MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. It is manufactured from biocompatible PEEK with offers excellent chemical resistance. It has...
This One-Piece Fingertight Fitting is a unique specialty fitting that is a direct replacement for the 6-40 Valco fitting. Our original fitting has an all polymer construction giving in excellent...
This PEEK Double Winged Fingertight Fitting offers the convenience of making a tubing connection without the need for wrenches or specialized tools when tightening the fitting into place. Simply use...
This PEEK English Threaded Adapter brings together connectors with different threads. This inert polymer adapter is designed to bring various tubing sizes together such as 1/8”OD to 3/16”OD tubing. It...
This PEEK Flangeless Nut eliminates the need to flange tubing. It is a specialized fitting manufactured from biocompatible PEEK. The construction of this fitting ensures good pressure holding ability and...
This PEEK Long, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and...
This PEEK Sample Trap Column Coupler is specifically created to connect two or more Capillary Sample Trap Columns in sequence. Our PEEK material offers excellent chemical resistance. Our Sample Trap...
This PEEK Short, Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and...
This PEEK Two-Piece SealTight Fingertight Fitting is optimally designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and a...
This PEEK, Short, Hex-head Two-Piece SealTight Fingertight Fitting is designed so that the nut and ferrule create dual compression. The forward cone on the ferrule provides outstanding gripping power and...
This SealTight Ferrule was created for the 2-Piece SealTight Fingertight Fittings. It has a slotted end which creates a second compression zone. The forward cone on the ferrule provides outstanding...
This Stainless Steel Super Flangeless FlushNut eliminates loosening of fittings due to tube twisting, hold tight even during vibration and delivers the highest pressure holding for flat bottom fittings that...
This stainless steel Union Assembly is designed for high pressure regions of a system where tubing needs to be brought together. The stainless steel material offers strength and durability. We...
This Tefzel Flangeless Ferrule is most commonly used with large bore fittings with a Flat-Bottom port. It is our most frequently used threaded port configuration for low pressure connections. It...
This Two-Piece 316 Stainless Steel Fitting is specifically designed for the rigid requirements of our high pressure rated valves. This strong and reliable nut is for 1/8" OD and is...
This Two-piece Extra Long Fingertight Fitting is simple, economic, and easy-to-use. Just twist to tighten this fitting manually. It has a tubing OD of 1/16" and has a 10-32 Coned...
TinyTight Ferrules are easy-to-use alternatives for Lee Company 062 MINSTAC. The TinyTight fittings have a pressure range that depends upon the tubing used for the connection. It is for 1/16"OD...
Use these replacement Ferrules for 1/16" tubing with the MXX Series II valves. Our ferrule is specifically designed to be part of a system that helps prevent the twisting of...
Use these replacement Ferrules for 1/8" tubing with the MXX Series II valves. Our ferrule is specifically designed to be part of a system that helps prevent the twisting of...
Use this replacement Ferrule for 1/16" tubing with the MXX Series II valves. Our ferrule is specifically designed to be part of a system that helps prevent the twisting of...
Use this replacement Ferrule for 1/8" tubing with the MXX Series II valves. Our ferrule is specifically designed to be part of a system that helps prevent the twisting of...
We designed Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This naturally colored, Polypropylene, Quick Connect Luer Adapter has a Female...
We designed Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This naturally colored, Polypropylene, Quick Connect Luer Adapter has a Male...
We designed Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This naturally colored, Tefzel (ETFE), Quick Connect Luer Adapter has a...
We designed Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Tefzel (ETFE), Quick Connect Luer Adapter has a Male Luer...
We designed our Luer Adapter Body to make it easy for you to create your own quick connect Union or Adapter. This Red body and black lock hub, PEEK, Quick...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. Our natural colored, PEEK, Quick Connect Luer Adapter has a...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This black body and black lock hub, PEEK, Quick Connect...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This naturally colored, Tefzel (ETFE), Quick Connect Luer Adapter has...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Red body and black lock hub, PEEK, Quick Connect...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Red, PEEK, Quick Connect Luer Adapter has a Female...
We designed our Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This Tefzel (ETFE), Quick Connect Luer Adapter has a Female...
We designed these Luer Adapters to make it easy for you to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has...
We designed these Luers Adapters to make it easy to create your own quick connect Union or Adapter. This natural, color, Delrin , Quick Connect Luer Adapter has a Female...

Next >>